EN
  • EN
  • DE

NL201614T-R33K-N

Part No NL201614T-R33K-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151044-NL201614T-R33K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL201614T-R33K-N CAD Model

Description

The NL201614T-R33K-N is a wire-wound chip inductor manufactured by Chilisin Electronics. This inductor is designed for high-frequency applications, offering stable inductance and high Q-factor in a compact 0806 (2016) package size. It's commonly used in various electronic circuits for filtering, impedance matching, and RF signal processing.

Applications

  • RF circuits
  • Mobile communication devices
  • Wireless LAN
  • Bluetooth devices
  • Filters
  • Oscillators
  • Matching networks

Features

  • Compact Size: 0806 (2016) package for high-density mounting.
  • Wire-wound Construction: Provides high Q-factor and stable inductance.
  • High Frequency Performance: Optimized for high-frequency applications.
  • Excellent SRF: High self-resonant frequency.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Miniaturization: Small size enables compact circuit design.
  • Stable Performance: Wire-wound construction ensures stable inductance over temperature and frequency.
  • Efficient Signal Processing: High Q-factor minimizes signal loss.
  • Reliable Operation: Robust design for demanding applications.
  • Environmental Compliance: Meets RoHS standards for environmental protection.

Additional Details

The NL201614T-R33K-N inductor has an inductance value of 0.33μH (R33). Its tolerance is typically around 10%. The operating temperature range is generally between -40°C to +85°C. It is crucial for impedance matching and filtering in RF circuits, ensuring efficient signal transmission and reception. The specific materials and construction techniques used by Chilisin contribute to its reliable performance in high-frequency environments.

You May Also Be Interested in

Intel
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess