The LVS404018-1R5T-N is a wire-wound power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supplies, providing efficient energy storage and filtering. The compact size and shielded construction make it suitable for a range of applications.
Applications
- DC-DC converters
- Power supplies
- Portable devices
- Voltage regulators
- EMI filtering
Features
- Small size: 4.0 x 4.0 x 1.8 mm
- Shielded construction
- High current capacity
- Low DC resistance
- Operating temperature range: -40°C to +125°C
Benefits
- Efficient power conversion
- Reduced EMI
- Compact design for space-constrained applications
- Reliable performance
Specifications
The LVS404018-1R5T-N features an inductance of 1.5 μH with a tolerance of ±30%. The saturation current (Isat) is approximately 3.5 A and the rated current (Irms) is around 3.0 A. The typical DC resistance (DCR) is 0.04 ohms. The self-resonant frequency (SRF) is approximately 70 MHz.
The component is RoHS compliant.