EN
  • EN
  • DE

LVS201610-3R3M-N

Part No LVS201610-3R3M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975410-LVS201610-3R3M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS201610-3R3M-N CAD Model

Description

The LVS201610-3R3M-N is a wire-wound inductor manufactured by Chilisin. This inductor is designed for use in power management circuits, RF applications, and general electronic circuits where a stable and reliable inductance value is required. Chilisin is known for producing high-quality passive components, and the LVS201610-3R3M-N is no exception.

Applications

  • Power Supplies: Used in DC-DC converters and voltage regulators.
  • RF Circuits: Functions as a filter or impedance matching element in RF applications.
  • Signal Filtering: Removes unwanted noise and harmonics from electronic signals.
  • EMI Suppression: Reduces electromagnetic interference in electronic devices.
  • General Electronic Circuits: Provides inductance in various circuit designs.

Features

  • Wire-Wound Construction: Provides a high Q-factor and stable inductance.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Current Handling: Capable of handling relatively high DC currents.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Shielded Construction: Reduces electromagnetic interference.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Stable Inductance: Maintains a consistent inductance value over temperature and frequency.
  • Efficient Power Conversion: Low DC resistance improves power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Reliable Performance: High-quality construction ensures long-term reliability.

Additional Details

The LVS201610-3R3M-N has an inductance value of 3.3μH with a tolerance of ±20%. Its self-resonant frequency (SRF) is high, which makes it suitable for high-frequency applications. The inductor is designed to operate within a specific temperature range, typically from -40°C to +125°C. The shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive electronic devices. Chilisin’s commitment to quality ensures that the LVS201610-3R3M-N provides reliable and consistent performance in a variety of applications.

This inductor is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable inductance is required. Its compact size and high performance make it an ideal choice for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess