EN
  • EN
  • DE

LCN0805T-R22J-S

Part No LCN0805T-R22J-S
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827352-LCN0805T-R22J-S
Ultra Librarian 3D Model Ultra Librarian LCN0805T-R22J-S CAD Model

Description

The LCN0805T-R22J-S is a wire-wound chip inductor manufactured by Chilisin. It is designed for various applications in RF circuits and power supplies. This inductor features a small 0805 package size, making it suitable for compact electronic devices. With a nominal inductance of 0.22µH and a tolerance of 5%, it provides stable and reliable performance in demanding applications.

Applications:

  • RF Circuits: Matching networks, filters, and resonators in wireless communication devices.
  • Power Supplies: DC-DC converters, power factor correction circuits, and EMI filters.
  • Consumer Electronics: Mobile phones, tablets, and wearable devices.
  • Industrial Equipment: Control circuits, sensors, and communication interfaces.
  • Automotive Electronics: Engine control units, infotainment systems, and safety devices.

Features:

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • Small 0805 Package: Enables compact designs in space-constrained applications.
  • High Self-Resonant Frequency: Allows for operation at high frequencies without significant performance degradation.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q-factor and stable inductance enhance the performance of RF circuits and power supplies.
  • Reduced Board Space: Small package size allows for higher density designs.
  • Reliable Operation: Robust construction and stable performance ensure reliable operation in demanding environments.
  • Simplified Design: Easy to integrate into existing circuits.
  • Compliance with Environmental Standards: Meets RoHS requirements for environmental safety.

Additional Details:

The LCN0805T-R22J-S inductor is manufactured using high-quality materials and precise winding techniques to ensure consistent and reliable performance. The wire-wound construction provides a high Q-factor, which is essential for minimizing losses and maximizing efficiency in RF circuits. The small 0805 package size makes it suitable for use in compact electronic devices where space is limited.

This inductor is designed to operate over a wide temperature range, making it suitable for use in various environments. The high self-resonant frequency allows for operation at high frequencies without significant performance degradation. The inductor is RoHS compliant, ensuring that it meets environmental regulations for hazardous substances. The inductance value is 0.22µH with a tolerance of 5%, providing stable and predictable performance in demanding applications.

Chilisin is a reputable manufacturer of high-quality inductors and other passive components. The LCN0805T-R22J-S inductor is a testament to their expertise in component design and manufacturing. It is a reliable and cost-effective solution for various applications in RF circuits and power supplies.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess