EN
  • EN
  • DE
  • IT

CS0603-56NG-S

Part No CS0603-56NG-S
Manufacturer Chilisin
Catalog Fixed Inductors
Description General Purpose Inductor, 0.056u / Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Chilisin Electronics
Series *
Package Bulk
Product Status Obsolete
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1370039-CS0603-56NG-S
Ultra Librarian 3D Model Ultra Librarian CS0603-56NG-S CAD Model

Description

The Chilisin CS0603-56NG-S is a surface-mount, wire-wound inductor designed for high-frequency applications. Its small 0603 package size makes it suitable for compact electronic devices where board space is limited. The 56nH inductance value makes it useful in RF circuits, filters, and impedance matching networks.

Applications:

  • RF circuits: Used in impedance matching, filtering, and tuning circuits.
  • Mobile communication devices: Found in smartphones, tablets, and wireless modules.
  • Wireless LAN (WLAN) applications: Implemented in routers, access points, and network interface cards.
  • Bluetooth devices: Used in headsets, speakers, and other Bluetooth-enabled devices.
  • GPS receivers: Employed in navigation systems and tracking devices.

Features:

  • Small 0603 package size: Enables high-density mounting on PCBs.
  • High Q factor: Provides low losses and efficient energy storage.
  • Tight tolerance: Ensures accurate inductance values.
  • Wire-wound construction: Offers high current handling capability.
  • Surface-mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Reduced PCB space: Enables smaller and more compact product designs.
  • Improved circuit performance: Enhances signal quality and reduces signal loss.
  • Increased system reliability: Ensures stable and consistent operation.
  • Simplified assembly process: Streamlines manufacturing and reduces production costs.
  • Compliance with environmental regulations: Meets industry standards for environmentally friendly products.

Additional Details:

The CS0603-56NG-S is designed for use in high-frequency circuits where precise inductance values are required. Key specifications include inductance (nH), tolerance (%), Q factor, self-resonant frequency (SRF), and DC resistance (DCR). Refer to the Chilisin datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. This inductor is typically used in series or parallel with other components to create filters, matching networks, and resonant circuits. Proper soldering techniques are essential for reliable connection to the PCB. The inductor is constructed with high-quality materials to ensure durability and long-term performance. Its small size and high performance make it an excellent choice for a wide range of wireless communication applications.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,585+ $0.0387 $100.0395
4,000+ $0.0375 $150.0000
5,510+ $0.0363 $200.0130
7,125+ $0.0351 $250.0875
9,525+ $0.0315 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess