EN
  • EN
  • DE

CS0603-3N9G-S

Part No CS0603-3N9G-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109508-CS0603-3N9G-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0603-3N9G-S CAD Model

Description

The Chilisin CS0603-3N9G-S is a high-frequency multilayer ceramic inductor designed for various RF applications. This surface mount device (SMD) is characterized by its small 0603 form factor, high Q-factor, tight inductance tolerance, and excellent self-resonant frequency. It is ideal for use in mobile communication devices, wireless LAN systems, and other high-frequency circuits where miniaturization and performance are critical.

Applications:

  • Mobile Communication Devices: Used in RF front-end circuits for impedance matching, filtering, and signal tuning in smartphones, tablets, and other cellular devices.
  • Wireless LAN Systems: Employed in WLAN modules and routers for impedance matching, filtering, and antenna tuning to optimize signal transmission and reception.
  • Bluetooth Devices: Integrated into Bluetooth modules for impedance matching and filtering to ensure reliable wireless communication.
  • GPS Receivers: Utilized in GPS modules for filtering unwanted signals and enhancing signal sensitivity.
  • RF Filters and Baluns: Used as a key component in designing RF filters and baluns for various high-frequency applications.

Features:

  • Small 0603 Form Factor: Compact size allows for high-density mounting on PCBs, minimizing board space.
  • High Q-Factor: Provides low losses and efficient energy storage, improving circuit performance.
  • Tight Inductance Tolerance: Ensures consistent performance across different inductors, improving circuit stability.
  • Excellent Self-Resonant Frequency (SRF): Allows for operation at high frequencies without significant performance degradation.
  • Multilayer Ceramic Construction: Provides high reliability and stability in various operating conditions.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs.
  • RoHS Compliant: Complies with RoHS regulations, making it environmentally friendly.

Benefits:

  • Miniaturization: Small size enables compact designs, suitable for portable devices.
  • Improved Circuit Performance: High Q-factor and tight tolerance contribute to improved circuit efficiency and stability.
  • High-Frequency Operation: Excellent SRF allows for reliable operation at high frequencies.
  • Automated Assembly: SMD design simplifies the manufacturing process and reduces costs.
  • Reliable Performance: Multilayer ceramic construction ensures long-term reliability.

Additional Details:

The CS0603-3N9G-S inductor is manufactured using advanced ceramic materials and precision manufacturing techniques to ensure high performance and reliability. The inductor's construction minimizes parasitic capacitance and resistance, resulting in a high Q-factor and excellent SRF. The 3.9nH inductance value is precisely controlled to ensure consistent performance across different inductors. The device is designed to withstand reflow soldering processes, making it suitable for high-volume manufacturing. It's a cost-effective solution for high-frequency applications requiring small size and high performance.

Specifications:

  • Inductance: 3.9 nH
  • Tolerance: ±2% (G)
  • Case Size: 0603 (1.6mm x 0.8mm)
  • Self-Resonant Frequency (SRF): Typically > 5 GHz (Consult datasheet)
  • Q-Factor: Typically > 30 (Consult datasheet)
  • Operating Temperature: -55°C to +125°C

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.4590
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.1360
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess