EN
  • EN
  • DE

MAX8660ETL/V+T

Part No MAX8660ETL/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MGMT XSCALE 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Processor
Operating Supply Voltage 2.6 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 706875-MAX8660ETL/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8660
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX8660ETL/V+T CAD Model

Description

Maxim Integrated's MAX8660ETL/V+T: Advanced Power Management IC

Maxim Integrated's MAX8660ETL/V+T is a highly integrated power-management IC designed for portable applications requiring multiple power domains. This sophisticated chip is engineered to provide a compact, efficient, and versatile solution for powering the latest portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Output Voltages: The MAX8660ETL/V+T offers a range of output voltages, making it suitable for powering various components within a device, including processors, memory, and I/O systems.
  • High Efficiency: With an emphasis on power conservation, this IC features high-efficiency step-down converters, ensuring extended battery life for portable devices.
  • Flexible Power Sequencing: The device provides programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Small Footprint: The compact QFN package is designed to occupy minimal board space, which is essential for the space-constrained environments of modern portable electronics.

Technical Specifications

  • Input Voltage Range: The IC operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Multiple Regulated Outputs: It features multiple regulated outputs with high accuracy, ensuring stable power supply for sensitive components.
  • Thermal Protection: The MAX8660ETL/V+T includes over-temperature protection, safeguarding the device and the system from thermal-related issues.
  • Low Quiescent Current: Its low quiescent current helps in reducing standby power consumption, crucial for battery-operated devices.

Applications

The MAX8660ETL/V+T is ideal for a wide range of portable applications where power efficiency and space savings are paramount. It is particularly well-suited for powering CPUs, memory modules, and other critical components in portable devices that require reliable and consistent power management.

With Maxim Integrated's commitment to quality and performance, the MAX8660ETL/V+T is a top choice for designers looking to optimize their power management solutions in compact and battery-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9705 $55.7640
18+ $5.7194 $102.9492
28+ $5.5407 $155.1396
38+ $5.3619 $203.7522
49+ $5.1832 $253.9768
65+ $4.6470 $302.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess