EN
  • EN
  • DE

CMM21T-201M-N

Part No CMM21T-201M-N
Manufacturer Chilisin
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820763-CMM21T-201M-N
Ultra Librarian 3D Model Ultra Librarian CMM21T-201M-N CAD Model

Description

The CMM21T-201M-N is a multilayer chip inductor manufactured by Chilisin. It's designed for use in a variety of high-frequency applications requiring small size and good performance.

Applications:

  • RF circuits
  • Wireless communication devices (e.g., mobile phones, Bluetooth modules)
  • Matching networks
  • Filtering circuits
  • Impedance matching

Features:

  • Multilayer construction: Provides high self-resonant frequency (SRF) and good Q factor.
  • Small size: Suitable for compact electronic devices.
  • High current handling capability: Can withstand relatively high currents for its size.
  • Excellent solderability: Ensures reliable connection to the circuit board.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved signal integrity: Minimizes signal loss and distortion in RF circuits.
  • Enhanced wireless performance: Optimizes signal transmission and reception in wireless devices.
  • Reduced board space: Compact size allows for denser circuit layouts.
  • Increased system reliability: Robust construction ensures stable performance over time.
  • Compliance with environmental regulations: Meets RoHS requirements for hazardous substances.

Additional Details:

The CMM21T-201M-N has an inductance value of 200nH (201 represents 20 x 10^1 nH), with a tolerance likely around ±20% (indicated by the 'M'). The 'N' may indicate a specific packaging or material characteristic. The physical size is typically a 0805 or similar small form factor (2.0mm x 1.25mm).

Important parameters to consider when selecting this inductor include the SRF, the Q factor at the operating frequency, the DC resistance (DCR), and the rated current. The SRF indicates the frequency at which the inductor's impedance becomes capacitive, limiting its useful frequency range. The Q factor is a measure of the inductor's efficiency, with higher values indicating lower losses. The DCR affects the inductor's ability to handle DC current without significant voltage drop.

When using this inductor in RF applications, it's crucial to minimize parasitic capacitance and inductance in the surrounding circuit to maintain its performance. Proper grounding and layout techniques are essential for achieving optimal results. Consult the Chilisin datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess