EN
  • EN
  • DE

CLH0603T-15NJ-F

Part No CLH0603T-15NJ-F
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133847-CLH0603T-15NJ-F
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH0603T-15NJ-F CAD Model

Description

The Chilisin CLH0603T-15NJ-F is a high-frequency multilayer chip inductor designed for various electronic applications where small size and high performance are critical.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other wireless devices for impedance matching, filtering, and RF circuit design.
  • Wireless LAN (WLAN) Devices: Employed in routers, access points, and network interface cards for signal conditioning and noise reduction.
  • Bluetooth Modules: Utilized in Bluetooth-enabled devices such as headsets, speakers, and IoT devices for efficient signal transmission.
  • GPS Receivers: Integrated into GPS modules for filtering and impedance matching in RF front-end circuits.
  • RF Transceivers: Used in various radio frequency (RF) transceivers for impedance matching and filtering.

Features:

  • Small Size: Compact 0603 package (1.6mm x 0.8mm) allows for high-density mounting and space savings.
  • High Self-Resonant Frequency (SRF): Offers a high SRF, enabling stable performance at high frequencies.
  • High Q Factor: Provides a high Q factor, minimizing insertion loss and maximizing signal integrity.
  • Tight Inductance Tolerance: Features a tight inductance tolerance, ensuring consistent performance across different devices.
  • Multilayer Construction: Employs multilayer ceramic construction for enhanced reliability and performance.
  • RoHS Compliant: Complies with RoHS directives, making it environmentally friendly.
  • Excellent Temperature Stability: Exhibits excellent temperature stability, maintaining consistent performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.

Benefits:

  • Space Saving: The small 0603 package allows for a compact design, saving valuable board space.
  • Improved Signal Integrity: The high Q factor minimizes signal loss and maintains signal integrity.
  • Stable Performance: The high SRF and excellent temperature stability ensure stable performance in demanding environments.
  • Consistent Performance: The tight inductance tolerance ensures consistent performance across multiple devices.
  • Environmentally Friendly: RoHS compliance ensures the component is environmentally friendly.
  • Reliable Assembly: SMT design allows for easy and reliable surface mount assembly.
  • High Frequency Operation: Suitable for high-frequency applications due to its high SRF.

The Chilisin CLH0603T-15NJ-F multilayer chip inductor is an excellent choice for designers requiring a small, high-performance inductor for various RF and wireless applications. Its compact size, high Q factor, and excellent temperature stability make it ideal for use in mobile devices, WLAN devices, Bluetooth modules, and GPS receivers. The SMT design allows for easy and reliable assembly, while RoHS compliance ensures the component is environmentally friendly. Its inductance value is 15nH.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18,520+ $0.0027 $50.0040
43,480+ $0.0023 $100.0040
68,185+ $0.0022 $150.0070
95,240+ $0.0021 $200.0040
119,050+ $0.0021 $250.0050
166,670+ $0.0018 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,040 pieces
MOQ: 18520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess