EN
  • EN
  • DE

MMPZ5239BGP

Part No MMPZ5239BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831234-MMPZ5239BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5239BGP CAD Model

Description

The MMPZ5239BGP is a Zener diode manufactured by Chenmko. This diode is designed for voltage regulation and transient voltage suppression. It provides a stable voltage reference for sensitive electronic components and circuits. The device is part of the MMPZ52xxBGP series and comes in a compact SOT-23 package for easy integration into densely populated circuit boards.

Applications

  • Voltage regulation in electronic circuits
  • Transient voltage suppression (TVS)
  • Over-voltage protection
  • Clipping and clamping circuits
  • Reference voltage generation

Features

  • Small SOT-23 package
  • Precise Zener voltage
  • Low reverse leakage current
  • High surge current capability
  • RoHS compliant and lead-free

Benefits

  • Provides stable voltage regulation for sensitive components
  • Protects circuits from voltage spikes and surges
  • Enables compact and efficient circuit designs
  • Reduces the risk of component damage due to over-voltage conditions
  • Environmentally friendly due to RoHS compliance

Additional Details

The MMPZ5239BGP typically features a Zener voltage of approximately 9.1V. Engineers should consult the official Chenmko datasheet for detailed specifications, including voltage tolerance, power dissipation, and operating temperature range. The SOT-23 package allows for automated assembly on PCBs. The diode's low reverse leakage current minimizes power loss and improves circuit efficiency. Its high surge current capability ensures reliable protection against transient voltage events. This component is frequently used in power supplies, communication equipment, and consumer electronics. Proper heat sinking and derating are necessary to ensure long-term reliability. The Zener diode's ability to quickly clamp voltages makes it effective in protecting sensitive microcontrollers and other ICs. Its compact size and ease of use make it a versatile component for a broad range of electronic designs.

Selecting the appropriate Zener diode with the correct voltage and power rating is essential for optimal circuit performance. The MMPZ5239BGP offers a good balance of performance, size, and cost, making it a popular choice for applications requiring voltage regulation and protection.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess