The ES3GF is a surface-mount fast recovery rectifier diode manufactured by Chendahang Electronics Co., Ltd. This diode is designed for applications requiring efficient and rapid switching capabilities. It is commonly used in circuits where a quick transition from forward conduction to reverse blocking is essential.
Applications:
- Switching Mode Power Supplies (SMPS)
- Freewheeling diodes in inductive circuits
- DC-DC converters
- Power inverters
- High-frequency rectification
Features:
- Fast recovery time, typically less than 50 ns
- Low forward voltage drop for efficient operation
- High surge current capability
- Surface-mount package for automated assembly
- Glass passivated junction for reliability
- RoHS compliant
Benefits:
- Improved efficiency in switching circuits due to reduced switching losses
- Enhanced reliability in harsh operating conditions
- Reduced electromagnetic interference (EMI) due to faster switching
- Compact design suitable for space-constrained applications
- Simplified assembly process due to surface-mount technology
Additional Details:
The ES3GF features a repetitive peak reverse voltage (VRRM) typically ranging from 200V to 600V, depending on the specific variant. The forward current (IF) is usually around 3A. The operating temperature range is generally between -65°C and +150°C. The device's fast recovery characteristics minimize power dissipation during switching, contributing to overall system efficiency. The surface-mount package, such as SMA or SMB, allows for efficient heat dissipation and easy integration into automated manufacturing processes. The glass-passivated junction enhances the diode's long-term stability and resistance to environmental factors.