EN
  • EN
  • DE

1SMAF4752A

Part No 1SMAF4752A
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes - Zener - Single
Description Small plastic package suitable for surface mounted design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1122388-1SMAF4752A
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMAF4752A CAD Model

Description

The 1SMAF4752A is a Zener diode manufactured by Chendahang Electronics Co., Ltd. This diode is designed for voltage regulation and transient voltage suppression (TVS) in electronic circuits. It comes in a compact SMAF (Surface Mount Axial Flat lead) package, making it suitable for high-density circuit board applications.

Applications:

  • Voltage Regulation: Maintains a stable voltage level in electronic circuits, preventing fluctuations.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes caused by lightning, inductive loads, or electrostatic discharge (ESD).
  • Overvoltage Protection: Guards against damage from excessive voltage levels in power supplies and signal lines.
  • Clamping Circuits: Limits the voltage to a safe level, preventing damage to connected devices.

Features:

  • SMAF Package: Compact surface-mount package for efficient board space utilization.
  • Zener Voltage: Provides a defined breakdown voltage for precise voltage regulation.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable protection during transient events.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream components.

Benefits:

  • Effective Circuit Protection: Shields sensitive electronics from voltage transients and surges.
  • Stable Voltage Regulation: Ensures consistent voltage levels for reliable circuit operation.
  • Compact Footprint: Saves valuable board space in densely populated electronic designs.
  • Easy Assembly: Surface-mount design simplifies the soldering process and reduces assembly time.

Additional Details:

The 1SMAF4752A typically has a Zener voltage (Vz) of around 33V. The power dissipation rating is determined by the package and ambient temperature conditions. The SMAF package provides good thermal conductivity, helping to dissipate heat effectively. For detailed specifications, including breakdown voltage tolerance, surge current ratings, and operating temperature range, refer to the manufacturer's datasheet. Proper circuit design and component selection are crucial to ensure the 1SMAF4752A functions correctly within the intended application. It is frequently used in industrial control systems, telecommunications equipment, and automotive electronics for overvoltage and transient voltage protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,480+ $0.0202 $50.0960
6,025+ $0.0166 $100.0150
9,320+ $0.0161 $150.0520
12,825+ $0.0156 $200.0700
16,560+ $0.0151 $250.0560
22,225+ $0.0135 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 2480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess