EN
  • EN
  • DE

CT0603CSF-72NG

Part No CT0603CSF-72NG
Manufacturer Central Technologies
Catalog Fixed Inductors
Description SMD CER CORE WIRE-WOUND INDUCTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Central Technologies
Series ct0603csf
Package Tape & Reel
Product Status Active
Type Wirewound
Inductance 72 nH
Tolerance ±2%
DC Resistance (DCR) 490mOhm
Frequency - Self Resonant 1.7GHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
Win Source Part Number 821103-CT0603CSF-72NG
Ultra Librarian 3D Model Ultra Librarian CT0603CSF-72NG CAD Model

Description

The CT0603CSF-72NG is a fixed inductor from the ct0603csf series.

  • Inductance: 72 nH.
  • Mounting: Surface mount.
  • Package: Tape and reel.
  • Tolerance: ±2%.
  • Self-resonant frequency: 1.7 GHz.
  • DC resistance: 490 mOhm.
  • Temperature range: -40°C to 125°C.
  • Compliance: REACH.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.3737
Delta Electronics
Lowest to $2.1691
Others
Need more? Email Us
Bourns Inc.
Lowest to $0.3444
Bourns Inc.
Lowest to $0.6965
Others
Lowest to $0.6722
Bourns Inc.
Lowest to $0.8218
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess