EN
  • EN
  • DE

CSHD6-60C TR13

Part No CSHD6-60C TR13
Manufacturer Central Technologies
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821069-CSHD6-60C TR13
Ultra Librarian 3D Model Ultra Librarian CSHD6-60C TR13 CAD Model

Description

The CSHD6-60C TR13 is a Schottky Barrier Rectifier designed and manufactured by Central Technologies. This device is characterized by its low forward voltage drop and fast switching speed, making it suitable for a variety of high-frequency applications. The TR13 designation indicates tape and reel packaging for automated assembly processes.

Applications

  • Switching Power Supplies: Used as a rectifier in the secondary side of switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage rectification and regulation.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Implemented to prevent damage from reverse polarity connections.
  • Solar Power Systems: Used for blocking diodes and improving overall energy efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Low Reverse Leakage Current: Ensures minimal power loss in the reverse direction.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Increased Efficiency: The low forward voltage drop reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Improved Reliability: The robust design and high surge current capability ensure reliable operation in demanding conditions.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.
  • Faster Switching: The fast switching speed enables the use of higher switching frequencies, reducing the size of passive components.
  • Simplified Thermal Management: Low forward voltage drop also reduces heat generation, simplifying thermal management.

Additional Details

The CSHD6-60C TR13 features a maximum repetitive peak reverse voltage of 60V and a forward current of 6A. Its operating temperature range is typically between -65°C to +150°C. The device is commonly available in a surface-mount package like DPAK or similar. Ensure proper heatsinking is provided based on application requirements. Always consult the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess