EN
  • EN
  • DE

CMMR1U-02TR-HF

Part No CMMR1U-02TR-HF
Manufacturer Central Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820770-CMMR1U-02TR-HF
Ultra Librarian 3D Model Ultra Librarian CMMR1U-02TR-HF CAD Model

Description

The CMMR1U-02TR-HF is a rectifier manufactured by Central Technologies. It is designed to convert AC voltage to DC voltage in various electronic circuits. The “CMMR” likely designates a specific rectifier series from Central Technologies. The "1U" probably indicates a specific voltage or current rating, and "02" may indicate a reverse voltage rating, possibly 200V. The 'TR' suggests that the component is packaged on Tape and Reel for automated assembly, and 'HF' usually indicates that the component is Halogen-Free.

Applications

  • AC-DC Power Supplies
  • Adapters
  • Battery Chargers
  • LED Lighting
  • General Rectification Purposes

Features

  • Surface Mount Package (e.g., SMA or similar)
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Halogen-Free
  • Tape and Reel Packaging

Benefits

  • Efficient AC-DC conversion minimizes power loss.
  • High surge current capability provides robustness against voltage spikes.
  • Halogen-free construction is environmentally friendly.
  • Tape and Reel packaging enables automated assembly.
  • Compact size saves space on the PCB.

Additional Details

Key specifications for the CMMR1U-02TR-HF include the maximum forward current (IF), peak reverse voltage (VRRM), forward voltage drop (VF), and reverse leakage current (IR). The operating temperature range is typically -65°C to +150°C. It's essential to consult the Central Technologies datasheet for the CMMR1U-02TR-HF to obtain the specific values for these parameters, as well as information on thermal resistance, power dissipation, and package dimensions. The datasheet also provides recommended soldering profiles. The surface mount packaging helps minimize board space and facilitates automated assembly, making it suitable for high-volume production environments.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess