EN
  • EN
  • DE

CZT2222A

Part No CZT2222A
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1166007-CZT2222A
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZT2222A CAD Model

Description

The CZT2222A is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is commonly used for switching and amplification applications in various electronic circuits.

Applications

  • Switching Circuits: Used as a switch to control the flow of current in electronic circuits.
  • Amplification: Amplifies weak signals in audio amplifiers, signal processing circuits, and other electronic devices.
  • Driver Circuits: Drives relays, LEDs, and other components that require a specific current or voltage.
  • Oscillator Circuits: Used in oscillator circuits to generate signals at specific frequencies.
  • General-Purpose Amplification and Switching: Used in a wide range of general-purpose amplification and switching applications.

Features

  • NPN Transistor: NPN polarity for switching and amplification.
  • High Current Gain (hFE): Provides high current amplification, enabling efficient switching and amplification.
  • Low Saturation Voltage: Low collector-emitter saturation voltage for efficient switching performance.
  • High Transition Frequency (fT): High transition frequency for high-speed switching and amplification.
  • Small Signal Amplifier: Can be used as a small signal amplifier.

Benefits

  • Efficient Switching: Provides efficient switching performance with low saturation voltage.
  • High Amplification: Delivers high current amplification, enabling efficient amplification of weak signals.
  • Versatile Applications: Suitable for a wide range of switching and amplification applications.
  • Simple Implementation: Easy to implement in electronic circuits with standard components.
  • Cost-Effective Solution: Provides a cost-effective solution for switching and amplification requirements.

Additional Details

The CZT2222A transistor is typically available in a TO-92 package. The collector current (IC) is rated up to 600mA, and the collector-emitter voltage (VCEO) is typically 40V. The power dissipation is usually around 625mW. The operating temperature range is generally from -55°C to +150°C. When using the CZT2222A, it's important to consider the maximum ratings and operating conditions to ensure reliable operation. Refer to the manufacturer's datasheet for precise specifications and application guidelines. The datasheet specifies parameters such as DC current gain, saturation voltages, and switching times.

It is a reliable and widely used transistor for various electronic projects and applications requiring switching or amplification. Its characteristics make it suitable for both hobbyist and professional applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,695 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess