EN
  • EN
  • DE

CMSH5-60 TR13 PBFREE

Part No CMSH5-60 TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 60V 5A 2-Pin SMC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052747-CMSH5-60 TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH5-60 TR13 PBFREE CAD Model

Description

The CMSH5-60 TR13 PBFREE is a surface-mount Schottky Barrier Rectifier manufactured by Central Semiconductor Corp. It's designed for applications requiring high efficiency, fast switching, and low forward voltage drop. This device is Pb-Free, making it compliant with RoHS standards.

Applications:

  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection applications
  • Switching power supplies

Features:

  • Surface Mount Package: Compact design for automated assembly.
  • Schottky Barrier: Provides low forward voltage drop and fast switching speed.
  • High Surge Current Capability: Robust design withstands transient surges.
  • Pb-Free: Compliant with RoHS directives.
  • High Current Capability: Supports applications requiring moderate current.

Benefits:

  • Improved Efficiency: Reduces power loss in switching circuits.
  • Faster Switching: Enhances performance in high-frequency applications.
  • Compact Design: Saves board space in densely populated circuits.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.
  • Increased Reliability: Robust design ensures long-term performance.

Additional Details:

This Schottky rectifier features a maximum repetitive peak reverse voltage of 60V and a forward current of 5A. The operating temperature range is typically -65°C to +150°C. It is commonly available in a surface-mount package suitable for automated assembly processes. The low forward voltage drop minimizes power dissipation and enhances overall circuit efficiency. It is ideal for applications where minimizing switching losses is critical. The TR13 designation refers to the specific tape and reel packaging for automated pick-and-place assembly. The PBFREE designation ensures compliance with RoHS (Restriction of Hazardous Substances) directives, making it suitable for environmentally conscious designs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1697 $52.6365
95+ $1.0957 $104.0915
145+ $1.0587 $153.5115
205+ $0.9846 $201.8430
265+ $0.9476 $251.1140
330+ $0.9106 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,972 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess