EN
  • EN
  • DE

CMSH3-20MA TR13

Part No CMSH3-20MA TR13
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 20V 3A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052741-CMSH3-20MA TR13
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH3-20MA TR13 CAD Model

Description

The CMSH3-20MA TR13 is a surface-mount Schottky barrier rectifier manufactured by Central Semiconductor Corp. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to conventional diodes, making them suitable for high-frequency applications and circuits where efficiency is critical. The "TR13" suffix typically denotes the packaging type, indicating that it is supplied on tape and reel for automated assembly processes.

Applications:

  • High-Frequency Rectification: Rectifying AC signals in high-frequency power supplies and converters.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse polarity connections.
  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • DC-DC Converters: Providing rectification in DC-DC converters for portable devices and other applications.
  • Clamping Diodes: Clamping voltage levels to protect sensitive components from overvoltage.

Features:

  • Schottky Barrier Diode: Offers fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Switching Speed: Enables operation at high frequencies.
  • Surface Mount Package: Compact surface-mount package for efficient board space utilization.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits:

  • Improved Efficiency: Minimizes power loss due to its low forward voltage drop.
  • Fast Switching: Enables high-frequency operation.
  • Compact Design: Small surface-mount package saves board space.
  • Easy Assembly: Tape and reel packaging simplifies automated assembly processes.
  • Reliable Performance: Provides reliable performance in various applications.

Additional Details:

The CMSH3-20MA TR13 is available in a compact surface-mount package. The manufacturer's datasheet provides detailed specifications such as forward voltage drop (VF), reverse leakage current (IR), and maximum forward current (IF). It's essential to consult the datasheet to ensure proper application and to determine any necessary external components. The reverse voltage rating should be adequate for the application to prevent diode breakdown. Proper thermal management may be required depending on the forward current and ambient temperature. This Schottky diode is commonly used in portable devices, consumer electronics, and industrial control systems due to its efficiency and fast switching capabilities.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess