EN
  • EN
  • DE

CMSH3-200MFL TR13 PBFREE

Part No CMSH3-200MFL TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200V 3A SMAFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Schottky 200 V 3A Surface Mount SMAflat
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package SMAflat
Family Name CMSH3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CMSH3-200MFLDKR, -CMSH3-200MFL TR13 PBFREE, CMSH3-200MFL TR-ND, -CMSH3-200MFLCT-ND, 1514-CMSH3-200MFLTR13PBFREECT, -CMSH3-200MFL DKR-ND, CMSH3-200MFLTR, -CMSH3-200MFL TR13-DKR-ND, CMSH3-200MFL TR, -1583-CMSH3-200MFLTR13PBFREECT, 1514-CMSH3-200MFLTR13PBFREEDKR, 1514-CMSH3-200MFLTR13PBFREETR, -CMSH3-200MFL TR13, CMSH3-200MFL DKR, -CMSH3-200MFLCT, CMSH3-200MFLCT, -CMSH3-200MFL CT-ND, -CMSH3-200MFLDKR-ND, CMSH3-200MFL CT-ND, -CMSH3-200MFL TR13-DKR, CMSH3-200MFL CT, -CMSH3-200MFL TR13-CT-ND, -CMSH3-200MFLDKR, CMSH3-200MFLCT-ND, -CMSH3-200MFL TR13-ND, CMSH3-200MFL DKR-ND, CMSH3-200MFL TR13 LEAD FREE, CMSH3-200MFLDKR-ND, CMSH3-200MFL TR13, CMSH3-200MFLTR-ND, -1583-CMSH3-200MFLTR13PBFREEDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867002-CMSH3-200MFL TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMSH3-200MFL TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp CMSH3-200MFL TR13 PBFREE is a surface mount diode Schottky with a 200V reverse voltage and 3A forward current.

  • Recovery Speed: less than 500ns
  • Current (Io): greater than 200mA
  • Packaging: 10000 per reel - TR
  • Package Type: DO-221AC, SMA Flat Leads
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 39 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5260 $57.8600
270+ $0.4317 $116.5590
415+ $0.4181 $173.5115
575+ $0.4047 $232.7025
740+ $0.3912 $289.4880
990+ $0.3507 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess