The CMR5U-08 TR13 is a rectifier diode manufactured by Central Semiconductor Corp. 'CMR5U' specifies the series, likely indicating specific electrical characteristics or package type. '08' likely refers to its reverse voltage rating. 'TR13' signifies tape and reel packaging for automated assembly.
Applications:
- Switching mode power supplies (SMPS)
- High-frequency rectification
- DC-DC converters
- Freewheeling diode applications
- Polarity protection
Features:
- Fast recovery time
- Low forward voltage drop
- High surge current capability
- Surface mount package
- RoHS compliant
Benefits:
- Efficient rectification at high frequencies.
- Minimizes power loss and heat generation.
- Provides robust performance under surge conditions.
- Easy to integrate into automated assembly processes.
- Environmentally friendly.
Additional Details:
The CMR5U-08 TR13 is optimized for high-frequency applications where a fast recovery time is essential. The fast recovery characteristic minimizes switching losses, improving overall efficiency. The low forward voltage drop reduces power dissipation, further enhancing efficiency and reducing heat generation. The high surge current capability allows the diode to withstand transient current spikes. Surface-mount packaging enables compact and efficient board layouts. For precise specifications, including reverse voltage rating, forward voltage drop, reverse recovery time, and surge current rating, refer to the official datasheet from Central Semiconductor Corp. Proper thermal management may be required, depending on the operating conditions. The '08' likely relates to the reverse voltage, but confirmation via the datasheet is essential. This diode is well-suited for high-frequency switching power supplies and DC-DC converters.