EN
  • EN
  • DE

CMPTA92

Part No CMPTA92
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description SURFACE MOUNT COMPLEMENTARY HIGH VOLTAGE SILICON TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1162440-CMPTA92
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian CMPTA92 CAD Model

Description

The CMPTA92 is a PNP small signal transistor from Central Semiconductor Corp. While officially listed as END-OF-LIFE, these transistors were commonly used in a variety of low-power amplification and switching applications. Understanding its characteristics allows for potentially sourcing replacements or utilizing existing stocks effectively.

Applications:

  • Low-noise amplifiers: Due to its low noise figure, it was suitable for amplifying weak signals in audio or instrumentation circuits.
  • Switching circuits: Its ability to switch currents efficiently made it useful in logic gates and interface circuits.
  • General-purpose amplification: It could be used in various amplification stages in electronic circuits.
  • Driver stages: The CMPTA92 could drive larger transistors or other components requiring higher current.

Features:

  • Low Collector-Emitter Saturation Voltage: Ensures efficient switching and low power dissipation.
  • High Current Gain (hFE): Provides significant amplification of input signals.
  • PNP Polarity: Suitable for circuits requiring PNP transistors.
  • Small Signal Transistor: Designed for low-power applications.

Benefits:

  • Improved Signal Amplification: The high current gain ensures strong and clear signal amplification.
  • Efficient Switching: The low saturation voltage contributes to efficient switching performance and minimal energy loss.
  • Versatile Application: Suitable for a broad range of electronic circuits.
  • Compact Design: Its small size allows for integration into space-constrained applications.

Technical Specifications (Typical):

The following specifications are typical and may vary based on the manufacturer's datasheet. It's crucial to consult the specific datasheet for precise values.

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -0.5A
  • Power Dissipation (PD): 0.35W
  • Operating and Storage Junction Temperature Range: -65°C to +150°C

Note: As an END-OF-LIFE product, sourcing CMPTA92 may prove difficult. Consider researching alternative PNP transistors with similar specifications for new designs or replacements.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess