EN
  • EN
  • DE

CMOZ3L3

Part No CMOZ3L3
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description ULTRAmini. LOW LEVEL ZENER DIODE 2.4 VOLTS THRU 43 VOLTS 350mW, 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162346-CMOZ3L3
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CMOZ3L3 CAD Model

Description

The CMOZ3L3 is a Zener diode manufactured by Central Semiconductor Corp, designed to provide a precise and stable voltage reference. Zener diodes are crucial components used for voltage regulation, overvoltage protection, and voltage clipping in various electronic applications. The CMOZ3L3 offers a specific Zener voltage, making it suitable for applications where a particular voltage level needs to be maintained or protected.

Applications:

  • Voltage Regulation: Maintaining a constant voltage in power supplies and other voltage-sensitive circuits.
  • Overvoltage Protection: Safeguarding sensitive electronic components from voltage spikes and surges.
  • Voltage Clipping: Limiting voltage levels in signal processing and waveform shaping circuits.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators, ADCs (Analog-to-Digital Converters), and DACs (Digital-to-Analog Converters).
  • Transient Voltage Suppression (TVS): Protecting circuits from transient voltages caused by inductive loads or electrostatic discharge (ESD).

Features:

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Minimizes current leakage to ensure efficient circuit operation.
  • Fast Response Time: Provides rapid response to voltage changes for effective transient protection.
  • Surface Mount Package: Compact surface mount package for efficient board space utilization.
  • High Surge Current Capability: Can withstand high surge currents without degradation or failure.

Benefits:

  • Stable Voltage Reference: Ensures a consistent and reliable voltage reference point.
  • Enhanced Circuit Protection: Effectively protects sensitive components from voltage overloads.
  • Improved Signal Integrity: Helps maintain signal integrity in signal processing applications.
  • Reduced Power Consumption: Low leakage current contributes to lower overall power consumption.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuit designs.

Additional Details:

The CMOZ3L3 is typically available in a small surface-mount package, making it suitable for high-density circuit board layouts. The precise Zener voltage and other electrical parameters are detailed in the manufacturer's datasheet. It is essential to consult the datasheet to ensure proper application and to determine any necessary external components, such as current-limiting resistors. The Zener diode's power dissipation capability should also be considered to prevent overheating. The CMOZ3L3 is often used in portable devices, industrial control systems, and automotive electronics due to its reliability and compact size.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess