EN
  • EN
  • DE
  • IT

CMMR1-10 TR PBFREE

Part No CMMR1-10 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1000V 1A SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Standard 1000 V 1A Surface Mount SOD-123F
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name CMMR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CMMR1-10CT-ND, 1514-CMMR1-10TRPBFREETR, CMMR1-10 DKR-ND, CMMR1-10TR-ND, CMMR1-10 CT, CMMR1-10 CT-ND, CMMR1-10CT, CMMR1-10DKR, CMMR1-10DKR-ND, CMMR1-10 TR-ND, 1514-CMMR1-10TRPBFREECT, 1514-CMMR1-10TRPBFREEDKR, CMMR1-10 DKR, CMMR1-10TR, CMMR1-10 TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866935-CMMR1-10 TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMMR1-10 TR PBFREE CAD Model

Description

The CMMR1-10 TR PBFREE is a silicon epitaxial planar rectifier diode manufactured by Central Semiconductor Corp. It is designed for applications requiring efficient rectification and is offered in a surface-mount package, making it suitable for automated assembly processes. This diode is specifically designed to be PBFREE, meaning it is lead-free and compliant with RoHS standards, catering to environmentally conscious manufacturing requirements.

Applications

  • DC Power Supplies: Rectifying AC voltage to DC voltage in power supply circuits.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • Blocking Diodes: Preventing current flow in one direction in various electronic circuits.
  • Freewheeling Diodes: Protecting inductive loads like relays and motors from voltage spikes.
  • Voltage Clamping: Limiting voltage levels in sensitive electronic circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Withstands high current surges without failure.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • PBFREE (Lead-Free): Compliant with RoHS environmental standards.
  • Epitaxial Planar Construction: Provides reliable and consistent performance.

Benefits

  • Improved Power Efficiency: Reduces energy consumption in power supply applications.
  • Enhanced System Reliability: Protects circuits from overvoltage and current surges.
  • Simplified Assembly: Surface-mount package allows for automated manufacturing processes.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Compact Design: Small package size saves valuable board space.

Additional Details

The CMMR1-10 TR PBFREE has a maximum repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 1A. The typical forward voltage drop is around 1.0V at 1A. It is packaged in a SMA (DO-214AC) surface mount package. The diode's fast reverse recovery time makes it suitable for switching applications. The 'TR' suffix in the part number indicates tape and reel packaging for automated assembly. This rectifier diode is suitable for a broad range of general purpose rectification applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess