EN
  • EN
  • DE

CMHZ4679 TR PBFREE

Part No CMHZ4679 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Zener Single 2V 5% 500mW 2-Pin SOD-123 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969800-CMHZ4679 TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMHZ4679 TR PBFREE CAD Model

Description

The CMHZ4679 TR PBFREE is a transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.

Applications

  • Data lines protection: protecting I/O interfaces, such as USB, Ethernet, and HDMI.
  • Power supply protection: safeguarding DC power lines from overvoltage conditions.
  • Automotive electronics: protecting sensitive components in automotive control systems.
  • Industrial control systems: providing transient voltage protection for industrial equipment.
  • Telecommunications equipment: protecting communication lines from lightning strikes and other surges.

Features

  • Transient Voltage Suppressor (TVS) Diode: Specifically designed to protect against voltage spikes.
  • PBFREE: Lead-free construction, compliant with RoHS standards.
  • Low clamping voltage: Ensures effective protection of sensitive circuits.
  • Fast response time: Quickly clamps transient voltages, preventing damage.
  • Small package size: Allows for easy integration into compact electronic designs.
  • High surge capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced equipment reliability: Protects electronic circuits from damage due to transient voltage events, extending the lifespan of equipment.
  • Reduced downtime: Prevents equipment failure caused by voltage surges, minimizing downtime and repair costs.
  • Improved system performance: Ensures stable operation of electronic systems by eliminating voltage transients.
  • Compliance with industry standards: Meets RoHS requirements for lead-free products.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronic components.

Additional Details

The CMHZ4679 is typically characterized by its breakdown voltage, clamping voltage, and peak pulse current. Specific electrical characteristics, such as breakdown voltage tolerance, reverse standoff voltage, and peak pulse power dissipation, vary depending on the specific configuration. The PBFREE designation ensures compliance with environmental regulations.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess