EN
  • EN
  • DE

CJD122

Part No CJD122
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221260-CJD122
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJD122 CAD Model

Description

The CJD122 is a PNP small signal transistor manufactured by Central Semiconductor Corp. This transistor is designed for various general-purpose switching and amplification applications, especially where a small form factor is required. It is commonly used in portable devices and other applications where space is limited.

Applications

  • Low-power switching circuits: For controlling small loads such as LEDs or relays.
  • Small-signal amplification: In audio preamplifiers or sensor signal conditioning circuits.
  • Inverter circuits: For simple logic inversion functions.
  • Driver stages: To drive larger transistors or other components.
  • Portable electronic devices: Due to its small size, it's suitable for smartphones, tablets, and other compact devices.

Features

  • PNP Transistor: Uses a negative base-emitter voltage to control the collector current.
  • Small Outline Transistor (SOT) Package: Compact size for space-constrained applications.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Current Gain (hFE): Provides effective amplification of small signals.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Space Saving: The small SOT package allows for high-density circuit designs.
  • Energy Efficient: Low saturation voltage reduces power consumption.
  • Reliable Switching: Designed for stable and consistent performance.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Environmentally Compliant: Lead-free construction minimizes environmental impact.

Additional Details

The CJD122 typically has a collector current (Ic) rating of approximately 200mA to 500mA, and a collector-emitter voltage (Vce) rating around 40V. Its DC current gain (hFE) usually falls within the range of 100 to 400, depending on the specific operating conditions and collector current. The transistor is typically housed in a SOT-23 or SOT-323 package.

When incorporating the CJD122 into a circuit, it is crucial to adhere to the maximum ratings to avoid damage. Proper biasing is necessary to ensure the transistor operates in the desired region (active, saturation, or cutoff) and provides stable and predictable performance. Additionally, consider the thermal characteristics of the device, particularly in higher current applications, to prevent overheating.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9711 $58.2660
145+ $0.7969 $115.5505
225+ $0.7720 $173.7000
310+ $0.7471 $231.6010
400+ $0.7223 $288.9200
540+ $0.6475 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess