EN
  • EN
  • DE

CBRHDSH2-100 TR13 PBFREE

Part No CBRHDSH2-100 TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 100V 2A 4HD DIP / Bridge Rectifier Single Phase Schottky 100 V Surface Mount 4-HD DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Central Semiconductor Corp
Package Tape & Reel
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 840 mV @ 2 A
Current - Reverse Leakage @ Vr 4 µA @ 100 V
Temperature Range - Operating -50°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-HD DIP
Base Product Number CBRHDSH2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names CBRHDSH2-100 DKR-ND,CBRHDSH2-100 CT-ND,CBRHDSH2-100 TR-ND,CBRHDSH2-100 TR13,1514-CBRHDSH2-100TR13PBFREEDKR,CBRHDSH2-100 TR13 LEAD FREE,1514-CBRHDSH2-100TR13PBFREECT,CBRHDSH2-100TR,CBRHDSH2-100DKR-ND,CBRHDSH2-100 TR,CBRHDSH2-100CT-ND,CBRHDSH2-100TR-ND,CBRHDSH2-100DKR,CBRHDSH2-100 CT,CBRHDSH2-100 DKR,CBRHDSH2-100CT,1514-CBRHDSH2-100TR13PBFREETR
Standard Package 3,000
Win Source Part Number 1154830-CBRHDSH2-100 TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CBRHDSH2-100 TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp 1154830-CBRHDSH2-100 TR13 PBFREE is a diode bridge rectifier.

  • Manufacturer: Central Semiconductor Corp
  • Package: Tape and reel
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Technology: Schottky
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Other Names: CBRHDSH2-100 DKR-ND and CBRHDSH2-100 CT-ND

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess