The 2N4047 is a silicon PNP transistor manufactured by Central Semiconductor Corp. This transistor is designed for general-purpose switching and amplifier applications. It is known for its reliability and performance in various electronic circuits.
Applications
- General-purpose switching circuits
- Amplifier circuits
- Driver stages
- Linear amplifiers
- Audio amplifiers
Features
- PNP Silicon Transistor
- Low saturation voltage
- High Collector-Emitter Breakdown Voltage (VCEO)
- High DC Current Gain (hFE)
- RoHS Compliant
Benefits
- Suited for a wide range of general-purpose applications.
- Provides efficient switching and amplification.
- Offers stable performance under varying operating conditions.
- Ensures reliable operation in diverse environments.
Technical Specifications
The 2N4047 features a Collector-Emitter Breakdown Voltage (VCEO) of typically -60V. The Collector Current (IC) is rated at -200mA. The DC Current Gain (hFE) typically ranges from 20 to 150, depending on the operating conditions. The operating and storage temperature range is typically from -65°C to +200°C.
It is typically packaged in a TO-18 metal can package.