The 1SMC45CA is a surface-mount transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It's designed to protect sensitive electronic components from voltage transients caused by inductive load switching, lightning, and electrostatic discharge (ESD).
Applications:
- Protection of sensitive electronic equipment
- I/O interfaces
- VCC bus protection
- Telecommunication equipment
- Industrial controls
Features:
- Surface mount SMC package
- Glass passivated junction
- Excellent clamping capability
- Low incremental surge resistance
- Typical IR less than 1.0 μA above 12V
- High surge capability: 1500W @ 10/1000μs waveform
Benefits:
- Reliable Overvoltage Protection: Safeguards electronic circuits from damaging voltage transients.
- Extended Component Lifespan: Prevents premature failure of sensitive components due to voltage spikes.
- Space-Saving Design: The surface-mount package allows for high-density board layouts.
- Easy Integration: Simple to incorporate into new and existing designs.
- Cost-Effective Solution: Provides robust protection at a reasonable price.
Additional Details:
The 1SMC45CA is a bidirectional TVS diode, meaning it provides protection for both positive and negative transients. It has a standoff voltage of 45V and a clamping voltage of approximately 72.7V at Ipp. The diode is RoHS compliant and suitable for a wide range of operating temperatures. Its construction and design ensure fast response times to transient events, quickly clamping the voltage to a safe level. The SMC package offers good thermal characteristics for efficient heat dissipation during surge events.