EN
  • EN
  • DE

UPC2770AGR-E1

Part No UPC2770AGR-E1
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390391-UPC2770AGR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2770AGR-E1 CAD Model

Description

The UPC2770AGR-E1 is a Silicon Bipolar ultra-wideband amplifier manufactured by CEL (California Eastern Laboratories). This amplifier is designed for applications requiring high gain and a wide frequency range, making it suitable for various communication and instrumentation systems.

Applications:

  • Fiber Optic Communication Systems: Used as a pre-amplifier or post-amplifier to boost signal strength in optical receivers.
  • Broadband Amplifiers: Employed in general-purpose broadband amplifiers to increase signal amplitude across a wide frequency spectrum.
  • Test and Measurement Equipment: Utilized in spectrum analyzers, oscilloscopes, and signal generators to amplify weak signals.
  • Satellite Communication: Integrated into satellite communication systems for uplink and downlink signal amplification.
  • Wireless Communication Systems: Can be incorporated in various wireless communication devices for signal boosting.

Features:

  • Ultra-Wideband Operation: Operates over a very broad frequency range, allowing it to be used in various applications.
  • High Gain: Provides significant signal amplification, improving signal-to-noise ratio.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Compact Package: Comes in a small surface-mount package for easy integration into circuit boards.
  • High Linearity: Ensures minimal signal distortion, maintaining signal fidelity.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, increasing the range and reliability of communication systems.
  • Enhanced Signal Quality: Low noise figure and high linearity contribute to clearer and more accurate signal transmission.
  • Versatile Applications: Suitable for a broad range of applications due to its wide bandwidth and high gain.
  • Easy Integration: The compact package allows for simple and efficient incorporation into existing systems.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The UPC2770AGR-E1 offers excellent performance characteristics, including a typical gain of around 20 dB and a noise figure of approximately 3 dB. Its wide bandwidth allows it to operate effectively in systems requiring amplification from low frequencies up to several GHz. The device operates on a single positive supply voltage and features integrated bias circuitry, simplifying implementation. Furthermore, the amplifier's high linearity ensures that signals are amplified without significant distortion, preserving the integrity of the original signal. It is supplied in a small surface mount package, minimizing board space requirements and enabling high density designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess