EN
  • EN
  • DE

UPC271G2

Part No UPC271G2
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390337-UPC271G2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC271G2 CAD Model

Description

The UPC271G2 is a Silicon RF Wideband Amplifier manufactured by California Eastern Laboratories (CEL). It's designed for use in high-frequency applications, providing excellent gain and low noise figure performance. This amplifier is commonly employed as a gain block within receiver and transmitter chains to enhance signal strength and optimize overall system performance.

Applications:

  • Cellular Infrastructure: Integrated in base stations and repeaters to amplify cellular signals.
  • Wireless Communication Systems: Utilized in wireless devices for signal amplification across various frequency bands.
  • Test and Measurement Equipment: Incorporated in signal generators, spectrum analyzers, and network analyzers.
  • Satellite Communication: Deployed in satellite receivers and transmitters to improve signal quality.
  • Radar Systems: Used in radar receivers to boost the strength of weak incoming signals.

Features:

  • High Gain: Delivers substantial amplification of input signals.
  • Low Noise Figure: Minimizes the introduction of noise, ensuring high signal fidelity.
  • Wideband Operation: Functions effectively across a broad spectrum of frequencies.
  • Internally Matched: Simplifies design and reduces the need for external matching circuits.
  • Compact Package Size: Enables integration in space-constrained environments.

Benefits:

  • Improved Signal Strength: Enhances signal levels, leading to improved communication reliability.
  • Enhanced Receiver Sensitivity: Allows for the detection and processing of weaker signals.
  • Increased System Range: Extends the operational distance of wireless communication systems.
  • Simplified Circuit Design: Reduces the complexity of RF circuit designs.
  • Reduced Board Space: Contributes to more compact and efficient system designs.

Additional Details:

The UPC271G2 is designed for straightforward integration into a variety of RF circuits. Its internally matched input and output impedances simplify the design process by minimizing the need for external matching components. This component is generally available in a small outline package (SOT) to maximize board real estate utilization. Detailed specifications concerning frequency range, gain characteristics, and noise figure performance are typically accessible within the product's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess