EN
  • EN
  • DE

UPC271G2-T1

Part No UPC271G2-T1
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390342-UPC271G2-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC271G2-T1 CAD Model

Description

The UPC271G2-T1 is a Silicon RF Wideband Amplifier manufactured by California Eastern Laboratories (CEL). It's designed to be used in various high-frequency applications, providing good gain and a low noise figure. Often, this amplifier serves as a gain block within the signal chain for both receivers and transmitters, enhancing signal strength and optimizing system performance.

Applications:

  • Cellular Infrastructure: Found in base stations and repeaters for signal amplification purposes.
  • Wireless Communication Systems: Implemented in wireless devices to improve signal strength across different frequency bands.
  • Test and Measurement Equipment: Integrated in equipment such as signal generators, spectrum analyzers, and network analyzers.
  • Satellite Communication: Utilized in satellite receivers and transmitters to enhance signal quality.
  • Radar Systems: Often a part of radar receivers to amplify weak incoming signals.

Features:

  • High Gain: Offers considerable amplification of input signals.
  • Low Noise Figure: Reduces introduced noise, enhancing overall signal fidelity.
  • Wideband Operation: Operates effectively across a broad range of frequencies.
  • Internally Matched: Simplifies the circuit design and reduces the need for external matching components.
  • Small Package Size: Suitable for applications where space is limited.

Benefits:

  • Improved Signal Strength: Boosts the signal level, leading to enhanced communication reliability.
  • Enhanced Receiver Sensitivity: Enables the detection of weaker signals, improving overall system performance.
  • Increased System Range: Extends the operational distance of wireless systems.
  • Simplified Circuit Design: Lessens the complexity involved in RF circuit design.
  • Reduced Board Space: Allows for a more compact and efficient system design.

Additional Details:

The UPC271G2-T1 is engineered for easy incorporation into various RF circuits. Its internally matched input and output help in streamlining the design by minimizing the requirement for external matching components. The suffix '-T1' usually indicates a specific tape and reel packaging format suitable for automated assembly processes. Consult the device's datasheet for precise specifications on frequency range, gain, noise figure, and operating conditions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess