Products specifications Report Issue?

Package Tray
Product Status Active
Function Deserializer
Data Rate 4Gbps
Input Type V-by-One®HS
Output Type CMOS
Number of Inputs 2
Number of Outputs 6
Voltage - Supply 1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Ultra Librarian 3D Model Ultra Librarian THCV242-B CAD Model

Description

IC DESERIALIZER V-BY-ONE HS

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 49FBGA / LVDS Serializer 660Mbps 0.29V 49-Pin NFBGA Tray
Need more? Email Us
ECAD model for SCAN921023SLC/NOPB
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 40MLP
Lowest to $2.5010
ECAD model for FIN224ACMLX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56-TSSOP
Lowest to $7.0425
ECAD model for FIN3385MTDX
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / IC SERIALIZER PROG 48-TSSOP
Need more? Email Us
ECAD model for MAX9213EUM+
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48-TSSOP
Lowest to $3.3847
ECAD model for FIN1216MTDX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 42-BGA
Lowest to $2.5756
ECAD model for FIN24ACGFX
Maxim Integrated
LVDS Deserializer 1785Mbps Automotive 48-Pin TSSOP / IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
ECAD model for MAX9210EUM+D
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48-TSSOP
Need more? Email Us
ECAD model for FIN1218MTDX
Maxim Integrated
3.12Gbps Deserializer for Coax or STP Input and MIPI CSI-2 Output / IC DESERIALIZER GMSL QFN
Lowest to $5.2271
ECAD model for MAX9288GTM/V+T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention