EN
  • EN
  • DE

PS7801J-1A-F3-A

Part No PS7801J-1A-F3-A
Manufacturer CEL
Catalog Solid State Relays
Description SSR RELAY SPST-NO 160MA 0-20V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Features Solid State SPST-NO (1 Form A) 4-SMD (0.165", 4.20mm)
Manufacturer CEL
Series PS, OCMOS
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-SMD (0.165", 4.20mm)
Case / Package 4-Ultra Small Flatlead
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number PS7801J-1A-F3-ATR, PS7801J-1A-F3-ACT, PS7801J1AF3A, PS7801J-1A-F3-ADKR
Quantity per package 3500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890230-PS7801J-1A-F3-A
Ultra Librarian 3D Model Ultra Librarian PS7801J-1A-F3-A CAD Model

Description

The PS7801J-1A-F3-A solid state relay from CEL is a SPST-NO (1 Form A) device that comes in a 4-SMD package.

  • Series: PS
  • Technology: OCMOS
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
  • Category: Relays
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 3500
  • MSL Level: 1 (Unlimited)
  • REACH: Affected
  • HTSUS Number: 8536.41.0030
  • Other Part Numbers: PS7801J-1A-F3-ATR, PS7801J-1A-F3-ACT, PS7801J1AF3A, and PS7801J-1A-F3-ADKR

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess