EN
  • EN
  • DE

PS2802-4-V-F4-A

Part No PS2802-4-V-F4-A
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352214-PS2802-4-V-F4-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2802-4-V-F4-A CAD Model

Description

The PS2802-4-V-F4-A is a 4-channel optically coupled isolator from CEL (California Eastern Laboratories). It provides electrical isolation between circuits, safeguarding sensitive components from voltage spikes and ground loops. The device uses LEDs as input light sources and phototransistors as output detectors, enabling efficient signal transfer while maintaining a high level of electrical isolation.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input/output modules, protecting the PLC from voltage spikes and noise.
  • Inverter Circuits: Provides isolation in inverter control circuits, ensuring safe operation and preventing damage from high voltages.
  • Power Supplies: Used in power supplies to isolate the primary and secondary sides, enhancing safety and preventing ground loops.
  • Data Communication: Protects data transmission lines from electrical noise and voltage surges in industrial communication networks.
  • Motor Control: Isolates the control circuitry from the motor drive, safeguarding sensitive control components.

Features

  • 4-Channel Isolator: Integrates four independent isolation channels in a single package, saving space and reducing component count.
  • High Isolation Voltage: Offers a high isolation voltage, providing robust protection against high-voltage transients and surges.
  • Compact Package: Available in a compact surface-mount package, suitable for high-density circuit board designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with a high CTR, minimizing power consumption and improving signal integrity.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits from high-voltage transients and surges.
  • Improved Signal Integrity: Minimizes noise and interference, ensuring reliable signal transmission.
  • Reduced Component Count: Integrates multiple isolation channels in a single package, simplifying circuit design and reducing board space.
  • Simplified Design: Easy to integrate into various applications with standard surface-mount assembly techniques.
  • Increased System Reliability: Protects against ground loops and voltage spikes, increasing overall system reliability.

Additional Details

The PS2802-4-V-F4-A operates within a wide temperature range, making it suitable for industrial environments. Its high isolation voltage ensures compliance with safety standards. The device's electrical characteristics, such as forward current and collector-emitter voltage, are optimized for efficient performance. The V suffix indicates a specific voltage or testing condition, F4 indicates a specific tape and reel packaging and the A suffix specifies additional testing or selection criteria.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess