EN
  • EN
  • DE

PS2801C-4-V-F3

Part No PS2801C-4-V-F3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE SSOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352209-PS2801C-4-V-F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2801C-4-V-F3 CAD Model

Description

The PS2801C-4-V-F3 is a 4-channel optically coupled isolator manufactured by CEL (California Eastern Laboratories). This device is designed to provide electrical isolation between different circuit sections, ensuring safe and reliable operation in a variety of applications. It utilizes an LED as the light source and a phototransistor as the detector, enabling efficient signal transfer while maintaining a high level of electrical isolation.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between input and output modules, protecting the PLC from voltage transients and ground loops.
  • Inverter Circuits: Isolates the control circuits from the high-voltage power circuits in inverter applications.
  • Power Supplies: Used for isolating the primary and secondary sides of power supplies, ensuring safety and preventing noise propagation.
  • Industrial Control Systems: Provides isolation in various industrial control systems to protect sensitive components from electrical interference.
  • Data Communication: Isolates data lines to prevent ground loops and protect against voltage surges.

Features

  • 4-Channel Isolator: Incorporates four independent isolation channels in a single package, reducing component count and board space.
  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust protection against high-voltage transients.
  • Compact Package: Designed in a compact surface-mount package, suitable for high-density circuit board designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with a high CTR, minimizing power consumption.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits from high-voltage transients.
  • Improved Signal Integrity: Minimizes noise and interference, ensuring reliable signal transmission.
  • Reduced Component Count: Integrates multiple isolation channels in a single package, simplifying circuit design.
  • Simplified Design: Easy to integrate into various applications with standard surface-mount assembly techniques.
  • Increased System Reliability: Protects against ground loops and voltage spikes, increasing overall system reliability.

Additional Details

The PS2801C-4-V-F3 is designed for reliable performance in demanding industrial environments. The 'V' designation typically indicates a specific voltage rating or test condition, and the 'F3' likely refers to a specific tape and reel packaging configuration for automated assembly. The device is characterized by its low input current and high output voltage, making it suitable for a wide range of applications requiring electrical isolation.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2900 $51.4800
29+ $3.5200 $102.0800
44+ $3.4100 $150.0400
61+ $3.3000 $201.3000
79+ $3.1900 $252.0100
105+ $2.8600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,935 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess