EN
  • EN
  • DE

PS2801C-4-F3-A-M

Part No PS2801C-4-F3-A-M
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352208-PS2801C-4-F3-A-M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2801C-4-F3-A-M CAD Model

Description

The PS2801C-4-F3-A-M is a high-performance, 4-channel optically coupled isolator from CEL (California Eastern Laboratories). This device is designed for applications requiring electrical isolation between input and output circuits, providing a robust solution for protecting sensitive components and preventing ground loops. It utilizes an LED as the input light source and a phototransistor as the output detector within each of its four channels. This configuration enables efficient signal transfer while maintaining a high degree of electrical isolation.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules, protecting the PLC from voltage spikes and noise.
  • Inverter Circuits: Provides isolation in inverter control circuits, ensuring safe operation and preventing damage from high voltages.
  • Power Supplies: Used in power supplies to isolate the primary and secondary sides, enhancing safety and preventing ground loops.
  • Data Communication: Protects data transmission lines from electrical noise and voltage surges in industrial communication networks.
  • Motor Control: Isolates the control circuitry from the motor drive, safeguarding sensitive control components.

Features

  • 4-Channel Isolator: Integrates four independent isolation channels in a single package, saving space and reducing component count.
  • High Isolation Voltage: Offers a high isolation voltage, providing robust protection against high-voltage transients and surges.
  • Compact Package: Available in a compact surface-mount package, suitable for high-density circuit board designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with a high CTR, minimizing power consumption and improving signal integrity.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits from high-voltage transients and surges.
  • Improved Signal Integrity: Minimizes noise and interference, ensuring reliable signal transmission.
  • Reduced Component Count: Integrates multiple isolation channels in a single package, simplifying circuit design and reducing board space.
  • Simplified Design: Easy to integrate into various applications with standard surface-mount assembly techniques.
  • Increased System Reliability: Protects against ground loops and voltage spikes, increasing overall system reliability.

Additional Details

The PS2801C-4-F3-A-M operates within a wide temperature range, making it suitable for industrial environments. Its high isolation voltage ensures compliance with safety standards. The device's electrical characteristics, such as forward current and collector-emitter voltage, are optimized for efficient performance. The F3 suffix indicates a specific taping specification, and A-M indicates additional manufacturing or testing specifications.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3076 $52.3040
95+ $1.0730 $101.9350
145+ $1.0394 $150.7130
200+ $1.0059 $201.1800
260+ $0.9724 $252.8240
345+ $0.8718 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess