EN
  • EN
  • DE
  • IT

PS2761-1-V-A

Part No PS2761-1-V-A
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352200-PS2761-1-V-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2761-1-V-A CAD Model

Description

The PS2761-1-V-A is a compact, high-isolation solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). This SSR is designed for various applications requiring reliable and isolated switching. The 'V' likely signifies a specific voltage rating or isolation characteristic, while 'A' often relates to packaging or pinout configurations.

Applications

  • Industrial Control: Used in industrial automation systems for switching sensors, actuators, and other control elements.
  • Security Systems: Employed in security devices for remote switching and activation of alarms or access control.
  • Telecommunications: Used to switch signals in telecom equipment while providing electrical isolation.
  • Medical Equipment: Suitable for medical applications requiring high isolation for patient safety.
  • Power Supplies: Can be used in power supplies for switching auxiliary circuits and control signals.

Features

  • High Isolation Voltage: Provides significant electrical isolation between the control and load circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop when the relay is conducting.
  • Compact Size: Small form factor enables use in space-constrained applications.
  • Fast Switching Speed: Allows for rapid switching operations, improving system responsiveness.
  • Surface Mount Package: Designed for automated assembly processes on printed circuit boards.

Benefits

  • Enhanced System Safety: High isolation protects sensitive control circuitry from potentially harmful load voltages.
  • Improved Energy Efficiency: Low on-resistance reduces power loss, contributing to energy savings.
  • Simplified Design: Compact size allows for easier integration into various electronic systems.
  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, leading to a longer lifespan.
  • Reduced Assembly Costs: Surface mount package enables automated assembly, reducing manufacturing costs.

Additional Details

The PS2761-1-V-A typically operates with a low forward voltage and current on the input side. It's generally capable of switching load voltages up to 60V and currents around 120mA. The isolation voltage is typically 3750Vrms. It is RoHS compliant. The operating temperature range is generally between -40°C and +85°C. Consult the specific datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9686 $57.9372
5+ $23.7699 $118.8495
8+ $23.0272 $184.2176
11+ $22.2834 $245.1174
14+ $21.5408 $301.5712
18+ $19.3128 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess