EN
  • EN
  • DE

PS2581L2-E3-A/JT

Part No PS2581L2-E3-A/JT
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352121-PS2581L2-E3-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2581L2-E3-A/JT CAD Model

Description

The PS2581L2-E3-A/JT is a high-isolation, compact optocoupler manufactured by CEL (California Eastern Laboratories), representing Renesas Electronics. It is designed to provide galvanic isolation with a small footprint and low power consumption.

Applications

  • Industrial Automation: Provides isolation for input/output modules, protecting sensitive circuits from voltage spikes and noise in harsh environments.
  • Power Supplies: Used for feedback isolation in switched-mode power supplies (SMPS), enhancing safety and stability.
  • Motor Control: Isolates motor control circuits to protect microcontrollers and other components from voltage surges and interference.
  • Data Communication: Provides isolation for data lines in communication interfaces to prevent ground loops and ensure data integrity.
  • Medical Equipment: Offers crucial isolation in medical devices to safeguard patients and equipment from electrical hazards.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low Input Current: Allows for direct drive from low-power logic circuits, reducing power consumption.
  • Small Outline Package (SOP): Enables compact designs and efficient use of board space.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages.
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits

  • Enhanced Safety: The high isolation voltage protects personnel and equipment from hazardous voltages.
  • Reduced Power Consumption: The low input current minimizes energy usage, making it suitable for battery-powered or energy-efficient designs.
  • Compact Design: The small outline package allows for high-density board layouts and miniaturization.
  • Improved Reliability: Provides reliable signal transfer with minimal distortion and noise.
  • Environmental Responsibility: RoHS compliance ensures the product meets environmental regulations.

Additional Details

The PS2581L2-E3-A/JT typically includes an infrared LED and a phototransistor, providing optical coupling. The 'E3' suffix usually denotes specific tape and reel packaging for automated assembly, while 'A/JT' might indicate specific testing or quality control procedures. Key specifications include current transfer ratio (CTR), isolation voltage, and switching speed. Always consult the manufacturer's datasheet for precise electrical characteristics, application notes, and safety precautions.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
Lowest to $1.7463
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.27V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $1.7463
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess