EN
  • EN
  • DE

PS2565L2-1-E3-A

Part No PS2565L2-1-E3-A
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE AC INPUT RESPONSE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352106-PS2565L2-1-E3-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2565L2-1-E3-A CAD Model

Description

The PS2565L2-1-E3-A is a high-speed, dual-channel optocoupler manufactured by CEL, built with Renesas technology. Designed for applications demanding rapid data transfer and electrical isolation, this optocoupler ensures signal integrity while protecting sensitive circuitry. It incorporates LEDs and photodiode-transistor outputs to deliver exceptional switching performance and noise rejection.

Applications:

  • High-Speed Communication Interfaces: Isolation for RS-485, Ethernet, and other high-bandwidth communication lines.
  • Digital Logic Circuits: Electrical isolation of digital circuits, safeguarding microprocessors and other vital components.
  • Switching Mode Power Supplies (SMPS): Control signal isolation in SMPS to ensure stable and safe operation.
  • Motor Drives and Inverters: Isolation of control signals for motor control, offering robust and reliable operation, even amidst noise.
  • Industrial Automation Systems: Isolation for input and output channels within Programmable Logic Controllers (PLCs).

Features:

  • Dual-Channel Design: Contains two separate optocoupler channels in a single package, thus optimizing board utilization.
  • High-Speed Operation: Excels at rapid data transmission, typically supporting rates up to several Mbps.
  • Reinforced Insulation: Delivers strong electrical isolation (usually exceeding 5000 Vrms) between the input and output stages.
  • Compact Form Factor: Enables high-density mounting on circuit boards.
  • Superior Common-Mode Transient Immunity (CMTI): Provides effective protection against noise and transient voltages.
  • Environmentally Compliant: Lead-free construction conforms to RoHS standards.

Benefits:

  • Rapid Data Transfer: Supports swift and isolated data communication.
  • Enhanced Safety: Safeguards systems and users from high voltages and electrical interference.
  • Elevated Reliability: Ensures unwavering performance in noisy conditions due to high CMTI.
  • Compact Design: Conserves board real estate by integrating two channels in one package.
  • Simplified Implementation: Offers a streamlined solution for isolating multiple signals.
  • Environmental Responsibility: Compliant with lead-free manufacturing standards.

Additional Details:

The PS2565L2-1-E3-A is finely tuned for rapid switching and minimized propagation delay. The forward current (IF) and collector-emitter voltage (VCEO) are tailored for seamless integration with standard logic voltage thresholds. Operation is typically specified from -55°C to +100°C. It's imperative to refer to CEL/Renesas’s official datasheet to ascertain definitive electrical specifications and appropriate application guidelines before implementing this component.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess