EN
  • EN
  • DE

PS2562L-I-V

Part No PS2562L-I-V
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352101-PS2562L-I-V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2562L-I-V CAD Model

Description

The PS2562L-I-V is a high-performance, dual-channel optocoupler manufactured by CEL (California Eastern Laboratories), utilizing technology from Renesas Electronics. It's designed for applications requiring reinforced insulation and electrical isolation between circuits. Each channel consists of an LED and a phototransistor, providing a robust isolation barrier.

Applications:

  • Industrial Automation: Isolating I/O modules in programmable logic controllers (PLCs).
  • Motor Control: Providing isolation in inverter circuits for motor drives.
  • Power Supplies: Isolating primary and secondary sides in switching power supplies, especially in applications requiring reinforced insulation.
  • Measurement and Instrumentation: Ensuring safety and accuracy in measurement equipment by isolating sensitive circuits.
  • Medical Equipment: Providing crucial electrical isolation in medical devices for patient safety.

Features:

  • Dual-Channel Configuration: Offers two independent optocoupler channels in a single package, saving board space.
  • High Isolation Voltage: Provides reinforced insulation with a high isolation voltage (typically exceeding 5000 Vrms).
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to noise and voltage transients, ensuring reliable operation.
  • Creepage and Clearance Distance: Designed with increased creepage and clearance distances for enhanced safety.
  • Current Transfer Ratio (CTR): Provides efficient signal transmission between input and output.
  • Pb-Free Construction: Complies with environmental regulations, being free from lead.

Benefits:

  • Enhanced Safety: Reinforced insulation provides a higher level of protection against electric shock.
  • Increased Reliability: High CMTI ensures stable operation in harsh industrial environments.
  • Reduced Board Space: Dual-channel configuration saves valuable board space compared to using two single-channel optocouplers.
  • Simplified Circuit Design: Provides a convenient and effective solution for isolating multiple circuits.
  • Compliance with Safety Standards: Meets stringent safety requirements for reinforced insulation.

Additional Details:

The PS2562L-I-V is designed to operate efficiently with a low forward current (IF). The collector-emitter voltage (VCEO) and other electrical characteristics are carefully specified to ensure compatibility with a wide range of applications. It is essential to consult the CEL/Renesas datasheet for detailed specifications, application notes, and safety precautions before using this optocoupler.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.27V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $1.7463
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
Lowest to $1.7463
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess