EN
  • EN
  • DE

PS2561AL2-1-V-E3-L-A

Part No PS2561AL2-1-V-E3-L-A
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANS 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Cut Reel
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 3μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 30mA
Forward Voltage 1.2V
Continuous forward current- Max 30mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 123533-PS2561AL2-1-V-E3-L-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561AL2-1-V-E3-L-A CAD Model

Description

The PS2561AL2-1-V-E3-L-A is a single-channel optocoupler manufactured by CEL (California Eastern Laboratories), which partners with NEC (now Renesas). This optocoupler is designed to provide electrical isolation between circuits, enhancing safety and preventing ground loops. It features a high isolation voltage and is well-suited for various applications in industrial control, power supplies, and communication interfaces.

Applications

  • Industrial Control Systems: Used for isolating control signals in machinery and automation equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Isolates control signals for motors, improving system reliability and safety.
  • Communication Interfaces: Offers galvanic isolation in data transmission systems to protect against voltage surges and noise.
  • Measurement Equipment: Isolates sensitive measurement circuits from high voltages and noise.
  • Inverter Applications

Features

  • High Isolation Voltage: Offers reinforced insulation for enhanced safety and protection.
  • Compact Package: Designed for high-density mounting on printed circuit boards (PCBs).
  • High Collector-Emitter Voltage: Allows for use in high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in electrically noisy environments, preventing false triggering.
  • Current Transfer Ratio (CTR): Available with various CTR options to meet diverse circuit requirements.
  • Pb-Free Construction: Complies with environmental regulations, making it RoHS compliant.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from potentially dangerous voltages.
  • Improved Reliability: High CMTI minimizes the risk of malfunctions due to electrical noise.
  • Space Saving: Compact package allows for efficient board layouts and smaller product designs.
  • Design Flexibility: Wide range of CTR options provides adaptability for different circuit configurations.
  • Environmental Compliance: Pb-Free construction meets environmental standards and reduces hazardous waste.
  • Prevents Ground Loops: Isolates circuits and prevents unwanted current paths.

Additional Details

The PS2561AL2-1-V-E3-L-A consists of an infrared LED and a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The 'AL2' likely indicates a specific package type or lead form. The '-1' might signify a specific CTR range or internal configuration. 'V' specifies a high isolation voltage. 'E3' and 'L' likely indicate specific lead forming or packaging options, while 'A' may refer to particular testing procedures or packaging specifications. The typical operating temperature range is from -55°C to +110°C. It meets industry safety standards such as UL, CSA, and VDE. For detailed specifications including CTR values, input forward voltage, and output saturation voltage, refer to the datasheet.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess