EN
  • EN
  • DE

6S6/145V

Part No 6S6/145V
Manufacturer CEC Industries
Catalog Lamps - Incandescents, Neons
Description S6 145V 6W E12 BASE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating 145V
MSCP (Mean Spherical Candle Power) 2.94
Lens Size S-6 / Base: E12
Lead Style Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566638-6S6/145V
Ultra Librarian 3D Model Ultra Librarian 6S6/145V CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
LAMP INCAND RS-6 DBL BAYO 120V
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
Visual Communications Company - VCC
LAMP T-6 INCAND DC BAYONET BASE
Need more? Email Us
99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE TERM 8V
Need more? Email Us
CEC Industries
Box of 10 T3 1/4 M BAY 36V .1A 2
Need more? Email Us
CEC Industries
Box of 10 S8 DC BAY 6.5V 2.75A 2
Need more? Email Us
CEC Industries
Box of 10 T1 3/4 28V .024A SC Mi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess