EN
  • EN
  • DE

LM3503ITL-25EV

Part No LM3503ITL-25EV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVALUATION LM3503ITL-25 / Evaluation Board For LM3503
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Output Current per Channel 9mA
Outputs and Type 2, Non-Isolated
Voltage - Output 25V
Features Dual Display(s)
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LM3503
Win Source Part Number 778969-LM3503ITL-25EV
Popularity Medium
Supply and Demand Status Balance
Family Name LM3503
Introduction Date July 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3503ITL-25EV CAD Model

Description

The LM3503ITL-25EV is a sophisticated, high-efficiency LED driver designed by Texas Instruments to provide optimal performance for powering white LEDs. This device is specifically engineered to meet the demands of portable applications, ensuring that displays and keypads are well-illuminated while maintaining excellent power management.

Key Features:

  • Adjustable Output Voltage: The LM3503ITL-25EV allows for an adjustable output voltage, providing the flexibility needed to drive LEDs with different forward voltage requirements efficiently.
  • High Efficiency: With its advanced circuit design, this LED driver operates at high efficiency, which is crucial for extending battery life in portable devices.
  • Compact Footprint: The device comes in a tiny package, making it an ideal choice for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.

Applications:

The LM3503ITL-25EV is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications:

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Range Adjustable Operating Temperature -40°C to 85°C Package Micro SMD

The LM3503ITL-25EV is an excellent choice for designers looking for a high-performance, reliable, and flexible solution for their LED driving needs. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and contribute to the overall efficiency and longevity of the end application.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess