EN
  • EN
  • DE

CN5010-700BG564-SCP-G

Part No CN5010-700BG564-SCP-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820834-CN5010-700BG564-SCP-G
Ultra Librarian 3D Model Ultra Librarian CN5010-700BG564-SCP-G CAD Model

Description

The CN5010-700BG564-SCP-G is a multi-core processor from Cavium's Octeon family, designed for a variety of networking and security applications. This System-on-Chip (SoC) integrates multiple MIPS64 cores with a rich set of hardware accelerators, providing high performance and energy efficiency. The '-700' likely refers to the processor's clock speed (700 MHz), while the 'BG564' indicates the package type (BGA with 564 pins), and 'SCP-G' likely denotes specific features or manufacturing characteristics.

Applications:

  • Network Security Appliances: Firewalls, intrusion detection/prevention systems (IDS/IPS), VPN gateways
  • Storage Networking: Network Attached Storage (NAS), storage controllers
  • Wireless Infrastructure: Wireless LAN controllers, access points
  • Control Plane Processing: Routers, switches, and other networking equipment
  • Service Provider Infrastructure: Deep packet inspection (DPI), traffic management

Features:

  • Multi-core MIPS64 architecture
  • High clock speed (700 MHz)
  • Hardware accelerators for cryptography, packet processing, and deep packet inspection
  • Multiple Gigabit Ethernet ports
  • DDR2/DDR3 memory interface
  • PCIe interface for expansion
  • Extensive I/O connectivity

Benefits:

  • High Performance: Multi-core architecture and hardware acceleration provide excellent throughput for demanding network and security workloads.
  • Energy Efficiency: Optimized design minimizes power consumption, reducing operating costs and extending battery life in mobile applications.
  • Scalability: The multi-core design allows for scaling performance as needed.
  • Security: Integrated hardware cryptography engines accelerate encryption and decryption operations, ensuring data confidentiality and integrity.
  • Flexibility: The rich set of peripherals and interfaces enables integration into a wide range of systems.
  • Reduced BOM Cost: The highly integrated SoC reduces the number of discrete components required, lowering overall system cost.

Technical Specifications:

The CN5010-700BG564-SCP-G typically features multiple Gigabit Ethernet ports, supporting various PHY interfaces. The memory interface generally supports DDR2 or DDR3 memory, depending on the specific configuration. Power consumption varies based on the workload, but the processor is designed for low power operation. The BGA package (BG564) ensures reliable surface mount assembly. The precise number of cores and the specific features included in the 'SCP-G' designation would require referencing the official Cavium datasheet for this specific part number.

The integrated hardware accelerators handle functions such as IPSec, SSL, and other cryptographic algorithms. The packet processing engine accelerates common networking tasks, such as header parsing and forwarding. The deep packet inspection (DPI) engine enables advanced traffic analysis and security features. This processor is designed to meet the demands of modern networking and security applications requiring high performance, low power consumption, and robust security features.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess