EN
  • EN
  • DE

CN2130-350-BG1096-G

Part No CN2130-350-BG1096-G
Manufacturer Cavium
Catalog Custom Parts (B - D)
Description Security Processor 1096-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1223107-CN2130-350-BG1096-G
Categories Custom Parts
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN2130-350-BG1096-G CAD Model

Description

The CN2130-350-BG1096-G is a multi-core processor from Cavium targeted for networking and security applications. It is part of the Octeon CN2130 family, designed to deliver high performance with low power consumption. This processor integrates multiple cores, hardware acceleration engines, and extensive I/O interfaces to facilitate efficient packet processing and security functions.

Applications:

  • Network Security Appliances: Firewalls, intrusion detection systems (IDS), and intrusion prevention systems (IPS).
  • Wireless LAN Controllers: Managing and securing wireless networks.
  • Storage Networking: Accelerating storage traffic and ensuring data integrity.
  • Service Provider Edge Routers: Providing advanced services at the network edge.

Features:

  • Multi-core architecture: Enhances parallel processing capabilities.
  • Hardware acceleration engines: Offloads CPU intensive tasks, improving overall performance.
  • Integrated security features: Supports encryption, decryption, and authentication protocols.
  • Extensive I/O interfaces: Provides connectivity options for various network devices.
  • Low power consumption: Enables energy-efficient operation.

Benefits:

  • Improved network performance: Accelerates packet processing and reduces latency.
  • Enhanced security: Protects against network threats and ensures data confidentiality.
  • Reduced power consumption: Lowers operating costs and extends battery life in portable devices.
  • Simplified development: Provides a comprehensive software development kit (SDK) for application development.
  • Increased scalability: Supports a wide range of network configurations and traffic volumes.

Additional Details:

The CN2130-350-BG1096-G operates at a clock speed of 350 MHz. It includes features such as deep packet inspection (DPI), quality of service (QoS) management, and virtual private network (VPN) support. The processor also supports various memory interfaces, including DDR2 and DDR3. Cavium provides comprehensive software support for the Octeon CN2130 family, including drivers, libraries, and example applications, simplifying the development and deployment of network and security solutions. The Octeon processors are known for their robust security features and are compliant with industry standards for encryption and authentication.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.1360
AVX Corp/Kyocera Corp
Lowest to $0.9794
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess