EN
  • EN
  • DE

CAT813VI-G

Part No CAT813VI-G
Manufacturer Catalyst Semiconductor
Catalog PMIC - Supervisors
Description μP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159179-CAT813VI-G
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT813VI-G CAD Model

Description

The CAT813VI-G is a microprocessor supervisory circuit used to monitor voltage levels in microprocessor-based systems. It generates a reset signal when the supply voltage drops below a specified threshold, preventing the microcontroller from operating erratically or corrupting data during power-up, power-down, or brownout conditions. This supervisor ensures system stability and reliability by maintaining a proper reset state during abnormal voltage conditions.

Applications

  • Microprocessor-based systems
  • Embedded controllers
  • Industrial automation equipment
  • Automotive electronics
  • Portable instrumentation

Features

  • Precision voltage monitoring
  • Active-low reset output
  • Internal reset timeout period
  • Low supply current
  • No external components required
  • Small SOT23 package
  • Wide operating voltage range

Benefits

  • Prevents code execution errors during low voltage conditions.
  • Ensures reliable system start-up after power loss or brownout.
  • Simplifies system design with minimal external components.
  • Reduces board space requirements due to its small package size.
  • Enhances system stability and data integrity.

The CAT813VI-G functions by constantly monitoring the supply voltage. When the voltage drops below the internally set threshold, the active-low reset output is asserted, holding the microprocessor in a reset state. Once the supply voltage rises above the threshold and remains stable for a predetermined timeout period, the reset output is deasserted, allowing the microprocessor to begin normal operation. This prevents the processor from executing incorrect code or accessing corrupted data. The internal reset timeout ensures that the power supply has stabilized before the microprocessor begins operation. The device's low supply current and small SOT23 package make it ideal for portable and space-constrained applications. It provides a cost-effective solution for voltage monitoring and reset generation.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess