EN
  • EN
  • DE

CAT5120TBI-00-GT3

Part No CAT5120TBI-00-GT3
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 16-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159090-CAT5120TBI-00-GT3
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5120TBI-00-GT3 CAD Model

Description

The Catalyst Semiconductor CAT5120TBI-00-GT3 is a non-volatile digital potentiometer (XDCP) designed for a wide range of applications requiring precise resistance adjustments. This device features a digitally controlled variable resistor, offering a cost-effective and reliable alternative to mechanical potentiometers. The CAT5120 provides 128-taps of resolution, allowing for fine-grained adjustments of resistance values.

Applications

  • Audio volume control
  • LCD brightness and contrast adjustment
  • Power supply trimming
  • Sensor calibration
  • Programmable gain amplifiers

Features

  • 128-tap resolution
  • Non-volatile memory (EEPROM) for storing wiper position
  • I2C interface for digital control
  • Single supply operation
  • Low power consumption

Benefits

  • Enables precise and repeatable resistance adjustments
  • Eliminates mechanical wear and tear associated with potentiometers
  • Simplifies system calibration and trimming
  • Reduces component count and board space
  • Improves system reliability and performance

The CAT5120TBI-00-GT3 utilizes a simple I2C interface for communication with a microcontroller or other digital control devices. The non-volatile memory ensures that the wiper position is retained even when power is removed, eliminating the need for recalibration each time the system is powered on. The device's low power consumption makes it suitable for battery-powered applications. Its small form factor and ease of integration make it a versatile solution for a wide range of electronic systems. The 128-tap resolution allows for precise adjustments, catering to applications requiring fine-tuning of resistance values. Further specifications include its resistance range, operating voltage, and temperature range, which can be found in the device's datasheet. Its robustness and digital control capabilities make it a reliable choice for modern electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
COSMO
REED RELAY
Lowest to $1.9713
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess