EN
  • EN
  • DE

CAT28F102N90

Part No CAT28F102N90
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051168-CAT28F102N90
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F102N90 CAD Model

Description

The CAT28F102N90 is a 1-Megabit CMOS Flash EEPROM manufactured by Catalyst Semiconductor. Organized as 128K x 8, it provides non-volatile storage with fast read access times.

Applications

  • Embedded systems
  • Networking devices
  • Industrial control systems
  • Data logging
  • BIOS storage

Features

  • High Density: 1 Megabit storage capacity.
  • Fast Access Time: 90 ns read access time.
  • Low Power CMOS Technology: Reduces power consumption.
  • Sector Erase Architecture: Allows flexible sector or full chip erase.
  • Automatic Page Write Operation: Simplifies programming.
  • Data Protection: Prevents accidental writing during power transitions.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic circuits.

Benefits

  • Large Storage Capacity: Suitable for storing firmware and data.
  • Fast Read Performance: Ensures quick data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Memory Management: Enables efficient memory utilization.
  • Simplified Programming: Automatic Page Write simplifies the programming process.
  • Data Integrity: Data protection mechanisms ensure data is not corrupted.
  • Easy System Integration: TTL compatible interface simplifies integration.

Additional Details

The CAT28F102N90 operates on a single 5V power supply. It features a software data protection scheme to prevent accidental writes. The typical operating temperature range is -40°C to +85°C. It is available in various packages, including DIP and PLCC. The device supports multiple erase and write cycles, ensuring long-term reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess