EN
  • EN
  • DE

CAT25C16S-TE13

Part No CAT25C16S-TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 1K/2K/4K/8K/16K SPI Serial CMOS E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Catalyst Semiconductor
Win Source Part Number 1158995-CAT25C16S-TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25C16S-TE13 CAD Model

Description

The CAT25C16S-TE13 is a 16Kb Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. This device is designed for low-power and low-voltage operation, making it suitable for a wide range of applications requiring non-volatile memory storage. It uses a standard Serial Peripheral Interface (SPI) for communication, allowing easy integration into microcontroller-based systems.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer devices to store configuration settings, user preferences, and firmware.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), sensors, and other industrial equipment for storing calibration data, process parameters, and machine settings.
  • Automotive Electronics: Employed in automotive systems for storing vehicle identification numbers (VIN), diagnostic trouble codes (DTCs), and other important vehicle data.
  • Medical Devices: Utilized in medical instruments for storing patient data, device configuration, and calibration information.
  • Embedded Systems: Integrated into a wide range of embedded systems for storing boot code, configuration parameters, and other persistent data.

Features:

  • 16Kb EEPROM: Provides 16 kilobits of non-volatile memory for data storage.
  • SPI Interface: Uses a standard SPI interface for communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered applications.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable devices.
  • Write Protect Feature: Prevents accidental data overwrites, ensuring data integrity.
  • High Reliability: Offers high endurance and data retention, ensuring reliable data storage over time.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, preserving critical information.
  • Easy Integration: SPI interface allows for easy integration into existing systems.
  • Low Power Consumption: Minimizes power consumption, making it ideal for battery-operated devices.
  • Data Protection: Write protect feature safeguards data from accidental modification.
  • High Reliability: Ensures reliable data storage and retrieval, even in harsh environments.

The CAT25C16S-TE13 is suitable for applications where non-volatile memory is required for storing small amounts of data. Its SPI interface simplifies the connection to microcontrollers and other digital devices. The write protect feature is useful in applications where data integrity is crucial, preventing accidental corruption of the stored information. The low-power design makes it suitable for portable and battery-powered applications. This EEPROM provides a cost-effective and reliable solution for non-volatile data storage in a variety of embedded systems.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to €2.3868
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to €1.0781
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to €0.0602
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess