EN
  • EN
  • DE

CAT24C44PI-TE13

Part No CAT24C44PI-TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 256-Bit Serial Nonvolatile CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158925-CAT24C44PI-TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C44PI-TE13 CAD Model

Description

The CAT24C44PI-TE13 is a 4-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It is organized as 512 x 8 bits and utilizes a two-wire I2C serial interface for communication. This EEPROM is designed for low-voltage, low-power applications and provides a reliable, non-volatile storage solution for various electronic devices.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing user preferences and configuration data.
  • Industrial Controls: Implemented in programmable logic controllers (PLCs), sensors, and other industrial devices for storing calibration settings and system parameters.
  • Automotive Electronics: Employed in automotive systems for storing vehicle configuration data, diagnostic information, and sensor calibrations.
  • Medical Devices: Integrated into medical equipment for storing patient data, device settings, and calibration information.
  • Security Systems: Used in alarm systems, access control systems, and security cameras for storing security codes, access logs, and configuration settings.

Features

  • 4-Kb EEPROM: Offers 512 x 8 bits of non-volatile storage.
  • Two-Wire I2C Interface: Simplifies communication with microcontrollers and other devices.
  • Low-Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V) for energy efficiency.
  • Low-Power Consumption: Minimizes power consumption in both active and standby modes.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • Write Protect Feature: Protects the entire memory array from accidental writes.
  • High Reliability: Offers high endurance (typically 1 million write cycles) and data retention (typically 100 years).
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Easy Integration: The simple two-wire interface simplifies integration into existing systems.
  • Non-Volatile Storage: Provides reliable non-volatile storage for critical data.
  • Low-Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • High Reliability: Ensures reliable data storage and retrieval over a long period.
  • Compact Size: Typically available in small package sizes, such as DIP or SOIC.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.

Additional Details

The CAT24C44PI-TE13 utilizes the standard I2C serial communication protocol, allowing for easy interfacing with microcontrollers and other I2C-compatible devices. It features a self-timed write cycle, which simplifies the write operation and reduces the need for external timing components. The device also includes a write protect feature, which prevents accidental writes to the memory array. This EEPROM is typically packaged in an 8-pin DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. The operating temperature range is typically from -40°C to +85°C. The datasheet contains detailed information about electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess